Belden Inc. Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden C3GDCY-KC50

Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden - 62AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden
62AC6796
Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden 62AC6796
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC6796
Product Name Shld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details