Belden Inc. Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden C3GDCY-K100

Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden - 67AC3629 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden
67AC3629
Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden 67AC3629
SHLD FLEX CABLE, 3COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC3629
Product Name Shld Flex Cable, 3Cond, 1.5Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details