Belden Inc. Control Cable, 3Cond, 0.75Mm2, 200M; Cable Shielding Belden C3GBSY-K200

Description
CONTROL CABLE, 3COND, 0.75MM2, 200M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Description
CONTROL CABLE, 3COND, 0.75MM2, 200M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Control Cable, 3Cond, 0.75Mm2, 200M; Cable Shielding Belden - 50AC5022 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, 3Cond, 0.75Mm2, 200M; Cable Shielding Belden
50AC5022
Control Cable, 3Cond, 0.75Mm2, 200M; Cable Shielding Belden 50AC5022
CONTROL CABLE, 3COND, 0.75MM2, 200M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

CONTROL CABLE, 3COND, 0.75MM2, 200M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):656ft; Reel Length (Metric):200m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5022
Product Name Control Cable, 3Cond, 0.75Mm2, 200M; Cable Shielding Belden
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2200/700-200 - WAGO
Specs
Application Instrumentation and Control
View Details
2 suppliers