Belden Inc. Shld Flex Cable, 10Cond, 1Mm2, 100M; Cable Shielding Belden C10GC-B100

Description
SHLD FLEX CABLE, 10COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 10COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 10Cond, 1Mm2, 100M; Cable Shielding Belden - 69AC5711 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 1Mm2, 100M; Cable Shielding Belden
69AC5711
Shld Flex Cable, 10Cond, 1Mm2, 100M; Cable Shielding Belden 69AC5711
SHLD FLEX CABLE, 10COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC5711
Product Name Shld Flex Cable, 10Cond, 1Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details