Belden Inc. Shld Flex Cable, 10Cond, 0.75Mm2, 100M; Cable Shielding Belden C10GB-B100

Description
SHLD FLEX CABLE, 10COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 10COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 10Cond, 0.75Mm2, 100M; Cable Shielding Belden - 69AC5709 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 0.75Mm2, 100M; Cable Shielding Belden
69AC5709
Shld Flex Cable, 10Cond, 0.75Mm2, 100M; Cable Shielding Belden 69AC5709
SHLD FLEX CABLE, 10COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC5709
Product Name Shld Flex Cable, 10Cond, 0.75Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type SUB-D male connector 15-pin
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details