Hirschmann™, A BELDEN BRAND Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement BUELA 30 K

Description
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement - 24M0833 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement
24M0833
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement 24M0833
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0833
Product Name Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products