Hirschmann™, A BELDEN BRAND Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement BUELA 20 K

Description
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement - 25M7903 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement
25M7903
Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement 25M7903
PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

PLUG, 4MM, BUNCH PIN, ASST COLOURS, BSB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Assorted; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7903
Product Name Plug, 4Mm, Bunch Pin, Asst Colours, Bsb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Quick coupling plug - NPHS-S6-M-G14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details