Hirschmann™, A BELDEN BRAND Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann BRS50-8TX/4SFP

Description
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann - 93AC8153 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann
93AC8153
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann 93AC8153
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes

ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93AC8153
Product Name Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VAEM-L1-S-M3-50 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details