Hirschmann™, A BELDEN BRAND Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann BRS50-8TX/4SFP-EEC

Description
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann - 93AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann
93AC8163
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann 93AC8163
ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes

ETHERNET SW, RJ45 X 8, SFP X 4, DIN RAIL; No. of Ports:12Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93AC8163
Product Name Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail; No. Of Ports Hirschmann
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, AUS/NZ, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories - BB-SR30810310 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 228184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details