Hirschmann™, A BELDEN BRAND Ethernet Sw, Rj45 X 8, Sc X 2, Din Rail; No. Of Ports Hirschmann BRS20-8TX/2FX-EEC

Description
ETHERNET SW, RJ45 X 8, SC X 2, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDCRoHS Compliant: Yes
Datasheet
Description
ETHERNET SW, RJ45 X 8, SC X 2, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Sw, Rj45 X 8, Sc X 2, Din Rail; No. Of Ports Hirschmann - 93AC8157 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 8, Sc X 2, Din Rail; No. Of Ports Hirschmann
93AC8157
Ethernet Sw, Rj45 X 8, Sc X 2, Din Rail; No. Of Ports Hirschmann 93AC8157
ETHERNET SW, RJ45 X 8, SC X 2, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDCRoHS Compliant: Yes

ETHERNET SW, RJ45 X 8, SC X 2, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SC x 2; Input Voltage Type:VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93AC8157
Product Name Ethernet Sw, Rj45 X 8, Sc X 2, Din Rail; No. Of Ports Hirschmann
Unlock Full Specs
to access all available technical data

Similar Products

12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details