Hirschmann™, A BELDEN BRAND Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail; No. Of Ports Hirschmann BRS20-4TX/2FX-SM-EEC

Description
ETHERNET SW, RJ45 X 4, SC X 2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
ETHERNET SW, RJ45 X 4, SC X 2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail; No. Of Ports Hirschmann - 93AC8158 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail; No. Of Ports Hirschmann
93AC8158
Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail; No. Of Ports Hirschmann 93AC8158
ETHERNET SW, RJ45 X 4, SC X 2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45 X 4, SC X 2, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93AC8158
Product Name Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail; No. Of Ports Hirschmann
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW205-MC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 228112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 6 #
Data Rate 0.1500 Gbps
View Details