Belden Inc. Finger Kit 11U Belden BHFS11U

Description
FINGER KIT 11U
Description
FINGER KIT 11U

Suppliers

Company
Product
Description
Supplier Links
Finger Kit 11U Belden - 39M6786 - Newark, An Avnet Company
Chicago, IL, United States
Finger Kit 11U Belden
39M6786
Finger Kit 11U Belden 39M6786
FINGER KIT 11U

FINGER KIT 11U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39M6786
Product Name Finger Kit 11U Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details