Belden Inc. Lead Wire, #12 Str TC, PVC Ins, AWM 1015 BE41490

Description
UL AWM ST1015 VW1 12AWG/56X29T CSA TR32
Datasheet
Description
UL AWM ST1015 VW1 12AWG/56X29T CSA TR32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, #12 Str TC, PVC Ins, AWM 1015 - BE41490 - Belden Inc.
St. Louis, MO, United States
Lead Wire, #12 Str TC, PVC Ins, AWM 1015
BE41490
Lead Wire, #12 Str TC, PVC Ins, AWM 1015 BE41490
UL AWM ST1015 VW1 12AWG/56X29T CSA TR32

UL AWM ST1015 VW1 12AWG/56X29T CSA TR32

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Bare Conductor Wire and Cable
Product Number BE41490
Product Name Lead Wire, #12 Str TC, PVC Ins, AWM 1015
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 12940 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0033 lbs/ft (0.0050 g/mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Oriented Wire - 2420725-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details