Belden Inc. Lead Wire, 0.375mm² Str BC, PVC Ins, 70°C BE41436

Description
12x0.2B PVC VMDS 70C
Datasheet
Description
12x0.2B PVC VMDS 70C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, 0.375mm² Str BC, PVC Ins, 70°C - BE41436 - Belden Inc.
St. Louis, MO, United States
Lead Wire, 0.375mm² Str BC, PVC Ins, 70°C
BE41436
Lead Wire, 0.375mm² Str BC, PVC Ins, 70°C BE41436
12x0.2B PVC VMDS 70C

12x0.2B PVC VMDS 70C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Bare Conductor Wire and Cable
Product Number BE41436
Product Name Lead Wire, 0.375mm² Str BC, PVC Ins, 70°C
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQ 241336 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0280 lbs/ft (0.0417 g/mm)
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - F148463001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 14 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details