BE41424 -- LEAD WIRE, 0.75MM² STR BC, PVC INS, 70°C
Belden Inc.
Lead Wire, 0.75mm² Str BC, PVC Ins, 70°C
BE41424
Description
24x0.2B PVC VDMS 70C
Description
24x0.2B PVC VDMS 70C
Datasheet
Suppliers
Lead Wire, 0.75mm² Str BC, PVC Ins, 70°C
BE41424
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
BE41424 |
|
Product Name
|
Lead Wire, 0.75mm² Str BC, PVC Ins, 70°C |
|
Conductor Type
|
Solid
|
Unlock Full Specs
to access all available technical data
Similar Products
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
North American
33 AWG
View Details
New England Wire Technologies Corporation
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American
2 to 22 AWG
View Details
Cable Conductor
Copper and Copper Alloys
North American
18 AWG
View Details
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys; Tinned Copper
North American
22 to 18 AWG
View Details