Belden Inc. Lead Wire, 0.14mm² Str TC, PVC Ins, 70°C BE41258

Description
18x0.1T PVC VMDS 70C
Datasheet
Description
18x0.1T PVC VMDS 70C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, 0.14mm² Str TC, PVC Ins, 70°C - BE41258 - Belden Inc.
St. Louis, MO, United States
Lead Wire, 0.14mm² Str TC, PVC Ins, 70°C
BE41258
Lead Wire, 0.14mm² Str TC, PVC Ins, 70°C BE41258
18x0.1T PVC VMDS 70C

18x0.1T PVC VMDS 70C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Bare Conductor Wire and Cable
Product Number BE41258
Product Name Lead Wire, 0.14mm² Str TC, PVC Ins, 70°C
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Bare Copper Wire - CZ 1103 - Cooner Wire Company
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 40 AWG
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Oriented Wire - 2420722-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details