BE41231 -- LEAD WIRE, 0.44MM² STR BC, PVC INS, 70°C
Belden Inc.
Lead Wire, 0.44mm² Str BC, PVC Ins, 70°C
BE41231
Description
14x0.2B PVC 70C
Description
14x0.2B PVC 70C
Datasheet
Suppliers
Lead Wire, 0.44mm² Str BC, PVC Ins, 70°C
BE41231
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
BE41231 |
|
Product Name
|
Lead Wire, 0.44mm² Str BC, PVC Ins, 70°C |
|
Conductor Type
|
Solid
|
Unlock Full Specs
to access all available technical data
Similar Products
Conductor Type
Stranded; Oval Braid
Cable Conductor
Stainless Steel
Conductor Weight
0.0440 lbs/ft (0.0654 g/mm)
View Details
New England Wire Technologies Corporation
Cable Conductor
Stainless Steel
Conductor Weight
0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American
30 to 36 AWG
View Details
Conductor Type
Flat Braid
Cable Conductor
Copper and Copper Alloys; Tinned Copper
North American
22 to 3 AWG
View Details