Belden Inc. Lead Wire, 0.4 mm BC, PVC Ins BE41138

Description
0.4B PVC IEC 189/3 70C
Datasheet
Description
0.4B PVC IEC 189/3 70C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, 0.4 mm BC, PVC Ins - BE41138 - Belden Inc.
St. Louis, MO, United States
Lead Wire, 0.4 mm BC, PVC Ins
BE41138
Lead Wire, 0.4 mm BC, PVC Ins BE41138
0.4B PVC IEC 189/3 70C

0.4B PVC IEC 189/3 70C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Bare Conductor Wire and Cable
Product Number BE41138
Product Name Lead Wire, 0.4 mm BC, PVC Ins
Conductor Type Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 16336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0040 lbs/ft (0.0059 g/mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Oriented Wire - 2420729-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details