The Single-Mode Fiber Optic Cable, part number 72R7387, features a 4-fiber configuration with a fiber type of OS2, designed for high-performance applications. The cable has a nominal diameter of 0.240 inches and is constructed with a polyurethane outer jacket, providing durability and crush resistance. It is suitable for both indoor and outdoor use, with sunlight resistance and compliance with various environmental standards, including RoHS. The cable operates effectively within a temperature range of -55°C to +85°C and has a maximum attenuation of 0.8 dB/km at 1310 nm and 0.5 dB/km at 1550 nm. It is also approved for use with opticalCON connectors, making it a versatile choice for tactical deployments.
SINGLE-MODE FIBER OPTIC CABLE, 4FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:4Fibres; External Diameter:5.7mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72R7387 |
| Product Name | Single-Mode Fiber Optic Cable, 4Fiber; Fibre Type Belden |
| Product Type | Fibre Channel |