Belden Inc. Single-Mode Fiber Optic Cable, 12Fiber; Fibre Type Belden B96570

Description
SINGLE-MODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:12Fibres; External Diameter:7.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
Datasheet
Description
SINGLE-MODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:12Fibres; External Diameter:7.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Mode Fiber Optic Cable, 12Fiber; Fibre Type Belden - 63R1890 - Newark, An Avnet Company
Chicago, IL, United States
Single-Mode Fiber Optic Cable, 12Fiber; Fibre Type Belden
63R1890
Single-Mode Fiber Optic Cable, 12Fiber; Fibre Type Belden 63R1890
SINGLE-MODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:12Fibres; External Diameter:7.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

SINGLE-MODE FIBER OPTIC CABLE, 12FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:12Fibres; External Diameter:7.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63R1890
Product Name Single-Mode Fiber Optic Cable, 12Fiber; Fibre Type Belden
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details