Belden Inc. Cable, Fiber Optic, Single-Mode, 6Fiber, Black, 1000Ft; Fibre Type Belden B96567

Description
CABLE, FIBER OPTIC, SINGLE-MODE, 6FIBER, BLACK, 1000FT; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:6Fibres; External Diameter:6.096mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, FIBER OPTIC, SINGLE-MODE, 6FIBER, BLACK, 1000FT; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:6Fibres; External Diameter:6.096mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Fiber Optic, Single-Mode, 6Fiber, Black, 1000Ft; Fibre Type Belden - 72R7385 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Fiber Optic, Single-Mode, 6Fiber, Black, 1000Ft; Fibre Type Belden
72R7385
Cable, Fiber Optic, Single-Mode, 6Fiber, Black, 1000Ft; Fibre Type Belden 72R7385
CABLE, FIBER OPTIC, SINGLE-MODE, 6FIBER, BLACK, 1000FT; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:6Fibres; External Diameter:6.096mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

CABLE, FIBER OPTIC, SINGLE-MODE, 6FIBER, BLACK, 1000FT; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:6Fibres; External Diameter:6.096mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72R7385
Product Name Cable, Fiber Optic, Single-Mode, 6Fiber, Black, 1000Ft; Fibre Type Belden
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details