Belden Inc. Single-Mode Fiber Optic Cable, 2Fiber; Fibre Type Belden B96566

Description
SINGLE-MODE FIBER OPTIC CABLE, 2FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:2Fibres; External Diameter:5.5mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
Datasheet
Description
SINGLE-MODE FIBER OPTIC CABLE, 2FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:2Fibres; External Diameter:5.5mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Mode Fiber Optic Cable, 2Fiber; Fibre Type Belden - 72R7384 - Newark, An Avnet Company
Chicago, IL, United States
Single-Mode Fiber Optic Cable, 2Fiber; Fibre Type Belden
72R7384
Single-Mode Fiber Optic Cable, 2Fiber; Fibre Type Belden 72R7384
SINGLE-MODE FIBER OPTIC CABLE, 2FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:2Fibres; External Diameter:5.5mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

SINGLE-MODE FIBER OPTIC CABLE, 2FIBER; Fibre Type:Singlemode; Fibre Diameter:8.2µm; No. of Fibers:2Fibres; External Diameter:5.5mm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72R7384
Product Name Single-Mode Fiber Optic Cable, 2Fiber; Fibre Type Belden
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details