Belden Inc. Utp Modular Cord, Cat6, 7Ft, Blue; Lan Category Belden AX360015

Description
UTP MODULAR CORD, CAT6, 7FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
UTP MODULAR CORD, CAT6, 7FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utp Modular Cord, Cat6, 7Ft, Blue; Lan Category Belden - 30K5885 - Newark, An Avnet Company
Chicago, IL, United States
Utp Modular Cord, Cat6, 7Ft, Blue; Lan Category Belden
30K5885
Utp Modular Cord, Cat6, 7Ft, Blue; Lan Category Belden 30K5885
UTP MODULAR CORD, CAT6, 7FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes

UTP MODULAR CORD, CAT6, 7FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30K5885
Product Name Utp Modular Cord, Cat6, 7Ft, Blue; Lan Category Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D connector
View Details