Belden Inc. Cable Assembly; Connector Type A Belden AX350044

Description
Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:-; Cable Length:4ft; Colour:White RoHS Compliant: Yes
Datasheet
Description
Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:-; Cable Length:4ft; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Connector Type A Belden - 70J9330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Connector Type A Belden
70J9330
Cable Assembly; Connector Type A Belden 70J9330
Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:-; Cable Length:4ft; Colour:White RoHS Compliant: Yes

Cable Assembly; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:-; Cable Length:4ft; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70J9330
Product Name Cable Assembly; Connector Type A Belden
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details