Belden Inc. Ethernet Cable Assembly; Connector Type A Belden AX350004

Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; Connector Type A Belden - 70J9326 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Connector Type A Belden
70J9326
Ethernet Cable Assembly; Connector Type A Belden 70J9326
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70J9326
Product Name Ethernet Cable Assembly; Connector Type A Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details