Belden Inc. Ethernet Cable Assembly; Connector Type A Belden AX350003

Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:-; Cable Length:7ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:-; Cable Length:7ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; Connector Type A Belden - 70J9325 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Connector Type A Belden
70J9325
Ethernet Cable Assembly; Connector Type A Belden 70J9325
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:-; Cable Length:7ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:-; Cable Length:7ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70J9325
Product Name Ethernet Cable Assembly; Connector Type A Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details