Belden Inc. Ethernet Cable Assembly; Connector Type A Belden AX350002

Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; Connector Type A Belden - 70J9324 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Connector Type A Belden
70J9324
Ethernet Cable Assembly; Connector Type A Belden 70J9324
ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.2m; Cable Length - Imperial:4ft; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70J9324
Product Name Ethernet Cable Assembly; Connector Type A Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details