Belden Inc. Fxm 1U Rack Mount Panel Belden AX102032

Description
FXM 1U RACK MOUNT PANEL
Description
FXM 1U RACK MOUNT PANEL

Suppliers

Company
Product
Description
Supplier Links
Fxm 1U Rack Mount Panel Belden - 09K8268 - Newark, An Avnet Company
Chicago, IL, United States
Fxm 1U Rack Mount Panel Belden
09K8268
Fxm 1U Rack Mount Panel Belden 09K8268
FXM 1U RACK MOUNT PANEL

FXM 1U RACK MOUNT PANEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09K8268
Product Name Fxm 1U Rack Mount Panel Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details