Belden Inc. Label Holder 7.4 In (100/pk) Belden AX101093

Description
LABEL HOLDER 7.4 IN (100/PK)
Description
LABEL HOLDER 7.4 IN (100/PK)

Suppliers

Company
Product
Description
Supplier Links
Label Holder 7.4 In (100/pk) Belden - 09K7938 - Newark, An Avnet Company
Chicago, IL, United States
Label Holder 7.4 In (100/pk) Belden
09K7938
Label Holder 7.4 In (100/pk) Belden 09K7938
LABEL HOLDER 7.4 IN (100/PK)

LABEL HOLDER 7.4 IN (100/PK)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09K7938
Product Name Label Holder 7.4 In (100/pk) Belden
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details