Belden Inc. Fxm Flex Kit (19In.) Belden AX100945

Description
FXM FLEX KIT (19IN.)
Description
FXM FLEX KIT (19IN.)

Suppliers

Company
Product
Description
Supplier Links
Fxm Flex Kit (19In.) Belden - 09K7903 - Newark, An Avnet Company
Chicago, IL, United States
Fxm Flex Kit (19In.) Belden
09K7903
Fxm Flex Kit (19In.) Belden 09K7903
FXM FLEX KIT (19IN.)

FXM FLEX KIT (19IN.)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09K7903
Product Name Fxm Flex Kit (19In.) Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details