Belden Inc. Wall Mount Bracket, 4U, Belden AX100786

Description
WALL MOUNT BRACKET, 4U,
Description
WALL MOUNT BRACKET, 4U,

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Bracket, 4U, Belden - 09K7877 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Bracket, 4U, Belden
09K7877
Wall Mount Bracket, 4U, Belden 09K7877
WALL MOUNT BRACKET, 4U,

WALL MOUNT BRACKET, 4U,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09K7877
Product Name Wall Mount Bracket, 4U, Belden
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details