Micro (M12) Distribution Box, 8-Port, 5-Pole, two signals per port, with built-in LED (PNP), Mini Quick Disconnect, Halogen-Free Lumflex black PUR cable, IP 67 and NEMA 6P rated.
| Lumberg Automation - A Belden Brand | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | ASBV 8/LED 5-242/RS190M |
| Voltage | 24VDC; 10 - 30 Vdc |
| Number of Outlets | 8 |
| Current | 4.0 amps |
| Outlets | NEMA |