West Penn Wire Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding West Penn AQ226

Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding West Penn - 30K6530 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding West Penn
30K6530
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding West Penn 30K6530
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30K6530
Product Name Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding West Penn
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type HF plug connector
View Details