Hirschmann™, A BELDEN BRAND Alligator Clip, 9.5Mm, Black/red, 25A; Connector Type Hirschmann Test And Measurement AK 2 S

Description
ALLIGATOR CLIP, 9.5MM, BLACK/RED, 25A; Connector Type:Alligator Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black, Red; Product Range:-; Termination Method:Screw RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 9.5MM, BLACK/RED, 25A; Connector Type:Alligator Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black, Red; Product Range:-; Termination Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 9.5Mm, Black/red, 25A; Connector Type Hirschmann Test And Measurement - 06WX5675 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 9.5Mm, Black/red, 25A; Connector Type Hirschmann Test And Measurement
06WX5675
Alligator Clip, 9.5Mm, Black/red, 25A; Connector Type Hirschmann Test And Measurement 06WX5675
ALLIGATOR CLIP, 9.5MM, BLACK/RED, 25A; Connector Type:Alligator Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black, Red; Product Range:-; Termination Method:Screw RoHS Compliant: Yes

ALLIGATOR CLIP, 9.5MM, BLACK/RED, 25A; Connector Type:Alligator Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black, Red; Product Range:-; Termination Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5675
Product Name Alligator Clip, 9.5Mm, Black/red, 25A; Connector Type Hirschmann Test And Measurement
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers