Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Pk2, Ak 10; Connector Type Hirschmann Test And Measurement AK 2 B 2540 I

Description
CROCODILE CLIP, 4MM, PK2, AK 10; Connector Type:Crocodile Clip; Current Rating:34A; Jaw Opening Max:30mm; Insulator Colour:Black, Red; Product Range:-; SVHC:Lead (27-Jun-2018); Colour:Red / Black; Termination Method:4mm Socket; RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 4MM, PK2, AK 10; Connector Type:Crocodile Clip; Current Rating:34A; Jaw Opening Max:30mm; Insulator Colour:Black, Red; Product Range:-; SVHC:Lead (27-Jun-2018); Colour:Red / Black; Termination Method:4mm Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Pk2, Ak 10; Connector Type Hirschmann Test And Measurement - 06WX5674 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Pk2, Ak 10; Connector Type Hirschmann Test And Measurement
06WX5674
Crocodile Clip, 4Mm, Pk2, Ak 10; Connector Type Hirschmann Test And Measurement 06WX5674
CROCODILE CLIP, 4MM, PK2, AK 10; Connector Type:Crocodile Clip; Current Rating:34A; Jaw Opening Max:30mm; Insulator Colour:Black, Red; Product Range:-; SVHC:Lead (27-Jun-2018); Colour:Red / Black; Termination Method:4mm Socket; RoHS Compliant: Yes

CROCODILE CLIP, 4MM, PK2, AK 10; Connector Type:Crocodile Clip; Current Rating:34A; Jaw Opening Max:30mm; Insulator Colour:Black, Red; Product Range:-; SVHC:Lead (27-Jun-2018); Colour:Red / Black; Termination Method:4mm Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5674
Product Name Crocodile Clip, 4Mm, Pk2, Ak 10; Connector Type Hirschmann Test And Measurement
Termination 4mm Socket
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details