Belden Inc. Panel Organizer 1U Belden A0644488

Description
PANEL ORGANIZER 1U
Description
PANEL ORGANIZER 1U

Suppliers

Company
Product
Description
Supplier Links
Panel Organizer 1U Belden - 09K9023 - Newark, An Avnet Company
Chicago, IL, United States
Panel Organizer 1U Belden
09K9023
Panel Organizer 1U Belden 09K9023
PANEL ORGANIZER 1U

PANEL ORGANIZER 1U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09K9023
Product Name Panel Organizer 1U Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details