Belden Inc. TC VN/PVC, 3+G C #4+8 Str BC, PVC-NYL Ins M4, Blk PVC Jkt, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR A03044C

Description
UL Type TC (1277) PVC-Nylon/PVC, 3+G Conductor 4+8AWG (Class B) Bare Copper, PVC-NYL Insulation M4 Color Code, Black PVC Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR
Description
UL Type TC (1277) PVC-Nylon/PVC, 3+G Conductor 4+8AWG (Class B) Bare Copper, PVC-NYL Insulation M4 Color Code, Black PVC Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR
Datasheet
Datasheet Summary
Powered by GS/AI

The TC VN/PVC, part number A03044C, is a UL Type TC (1277) cable designed for harsh environments, featuring a 3+G conductor configuration with 4 AWG and 8 AWG bare copper conductors. It has PVC-Nylon insulation and a black PVC outer jacket, rated for 600V and suitable for both dry and wet conditions. The cable operates effectively in temperatures ranging from -25¬8C to +90¬8C and is rated for a maximum current of 95 amps per conductor at 30¬?C. This cable is suitable for applications in oil and gas extraction, petrochemical industries, and process automation, particularly in environments exposed to humidity, moisture, dust, and oil. It is also designed for direct burial and has UV resistance, making it appropriate for outdoor use. The minimum bend radius is 8.25 inches, and it complies with various environmental directives, including RoHS and WEEE. The product is not plenum-rated and has a bulk cable weight of 614 lbs per 1000 feet.

Datasheet Summary
Powered by GS/AI

The TC VN/PVC, part number A03044C, is a UL Type TC (1277) cable designed for harsh environments, featuring a 3+G conductor configuration with 4 AWG and 8 AWG bare copper conductors. It has PVC-Nylon insulation and a black PVC outer jacket, rated for 600V and suitable for both dry and wet conditions. The cable operates effectively in temperatures ranging from -25¬8C to +90¬8C and is rated for a maximum current of 95 amps per conductor at 30¬?C. This cable is suitable for applications in oil and gas extraction, petrochemical industries, and process automation, particularly in environments exposed to humidity, moisture, dust, and oil. It is also designed for direct burial and has UV resistance, making it appropriate for outdoor use. The minimum bend radius is 8.25 inches, and it complies with various environmental directives, including RoHS and WEEE. The product is not plenum-rated and has a bulk cable weight of 614 lbs per 1000 feet.

Suppliers

Company
Product
Description
Supplier Links
TC VN/PVC, 3+G C #4+8 Str BC, PVC-NYL Ins M4, Blk PVC Jkt, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR - A03044C - Belden Inc.
St. Louis, MO, United States
TC VN/PVC, 3+G C #4+8 Str BC, PVC-NYL Ins M4, Blk PVC Jkt, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR
A03044C
TC VN/PVC, 3+G C #4+8 Str BC, PVC-NYL Ins M4, Blk PVC Jkt, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR A03044C
UL Type TC (1277) PVC-Nylon/PVC, 3+G Conductor 4+8AWG (Class B) Bare Copper, PVC-NYL Insulation M4 Color Code, Black PVC Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR

UL Type TC (1277) PVC-Nylon/PVC, 3+G Conductor 4+8AWG (Class B) Bare Copper, PVC-NYL Insulation M4 Color Code, Black PVC Outer Jacket, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number A03044C
Product Name TC VN/PVC, 3+G C #4+8 Str BC, PVC-NYL Ins M4, Blk PVC Jkt, 600V TC-ER 90C Dry/Wet SUN RES DIR BUR
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding No Shielding; Unshielded
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details