Belden Inc. Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden 9GCSY-K100

Description
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden - 69AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden
69AC7709
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden 69AC7709
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7709
Product Name Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details