Belden Inc. Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden 9GC-B100

Description
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden - 69AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden
69AC7707
Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden 69AC7707
SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7707
Product Name Shld Flex Cable, 9Cond, 1Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details