Belden Inc. Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden 9GBSY-KC50

Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC7704
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC7704
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7704
Product Name Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details