Belden Inc. Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden 9GBSY-K100

Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden - 69AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
69AC7705
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden 69AC7705
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Screened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7705
Product Name Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details