Belden Inc. Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden 9GB-BC50

Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC7702
Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC7702
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7702
Product Name Shld Flex Cable, 9Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details