Belden Inc. Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden 9GB-B100

Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden - 69AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
69AC7703
Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden 69AC7703
SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD FLEX CABLE, 9COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7703
Product Name Shld Flex Cable, 9Cond, 0.75Mm2, 100M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details