Belden Inc. Shielded Cable Multipair, 25Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 9995 060500

Description
SHIELDED CABLE MULTIPAIR, 25PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 25PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 25Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F5180 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 25Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F5180
Shielded Cable Multipair, 25Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F5180
SHIELDED CABLE MULTIPAIR, 25PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 25PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5180
Product Name Shielded Cable Multipair, 25Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details