The Shielded Multipair Cable 3Pr 1000Ft 300V Chrome features 24 AWG stranded tinned copper conductors with polyethylene insulation and twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The cable includes a 24 AWG stranded tinned copper drain wire and is encased in a PVC jacket. It has a nominal diameter of 0.255 inches and is rated for a maximum operating voltage of 300V RMS. The cable operates within a temperature range of -20°C to +80°C and has a bulk weight of 32 lbs per 1000 ft. It complies with various standards including UL AWM Style 2919 and is RoHS compliant. The cable is suitable for applications requiring reliable signal transmission and protection against electromagnetic interference.
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6101-1000-ND | 04F5167 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polyethylene | |
| Cable Conductor | Copper, Tinned |