Belden Inc. Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden 9987 0021000

Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden - 87K7509 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden
87K7509
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden 87K7509
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7509
Product Name Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details