Belden Inc. Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden 9986 0081000

Description
HOOK UP WIRE, 1000FT, 28AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden - 87K6404 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden
87K6404
Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden 87K6404
HOOK UP WIRE, 1000FT, 28AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6404
Product Name Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details