Belden Inc. Hook Up Wire, 1000Ft 28Awg Copper Purple; Jacket Material Belden 9986 0071000

Description
HOOK UP WIRE, 1000FT 28AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 28AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 28Awg Copper Purple; Jacket Material Belden - 03F1983 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 28Awg Copper Purple; Jacket Material Belden
03F1983
Hook Up Wire, 1000Ft 28Awg Copper Purple; Jacket Material Belden 03F1983
HOOK UP WIRE, 1000FT 28AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 28AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1983
Product Name Hook Up Wire, 1000Ft 28Awg Copper Purple; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details