Belden Inc. Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden 9986 0031000

Description
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden - 03F1980 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden
03F1980
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden 03F1980
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1980
Product Name Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details