Belden Inc. Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Belden 9985 0041000

Description
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Belden - 03F2001 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Belden
03F2001
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Belden 03F2001
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2001
Product Name Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details